ROHM Semiconductor GmbH 300mA Variable Output, High-Accuracy LDO Regulator for Automotive BD00HA3MEFJ-M

Description
BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Description
BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Datasheet Summary
Powered by GS/AI

BD00HA3MEFJ-M is a variable output LDO regulator designed for automotive applications, capable of delivering up to 300mA of output current. It features an output voltage range from 1.5V to 7.0V, with an accuracy of ±1%. The device includes built-in overcurrent protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). It operates within an input voltage range of 4.5V to 8.0V and is suitable for use with ceramic capacitors, contributing to a compact design and extended lifespan. The regulator is packaged in an HTSOP-J8 format and is AEC-Q100 qualified, making it suitable for automotive environments with operating temperatures from -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

BD00HA3MEFJ-M is a variable output LDO regulator designed for automotive applications, capable of delivering up to 300mA of output current. It features an output voltage range from 1.5V to 7.0V, with an accuracy of ±1%. The device includes built-in overcurrent protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). It operates within an input voltage range of 4.5V to 8.0V and is suitable for use with ceramic capacitors, contributing to a compact design and extended lifespan. The regulator is packaged in an HTSOP-J8 format and is AEC-Q100 qualified, making it suitable for automotive environments with operating temperatures from -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
300mA Variable Output, High-Accuracy LDO Regulator for Automotive - BD00HA3MEFJ-M - ROHM Semiconductor GmbH
Willich, Germany
300mA Variable Output, High-Accuracy LDO Regulator for Automotive
BD00HA3MEFJ-M
300mA Variable Output, High-Accuracy LDO Regulator for Automotive BD00HA3MEFJ-M
BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
Automotive 0.3A Variable Output LDO Regulator - BD00HA3MEFJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 0.3A Variable Output LDO Regulator
BD00HA3MEFJ-M
Automotive 0.3A Variable Output LDO Regulator BD00HA3MEFJ-M
BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD00HA3MEFJ-M BD00HA3MEFJ-M
Product Name 300mA Variable Output, High-Accuracy LDO Regulator for Automotive Automotive 0.3A Variable Output LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.5 to 7 volts 1.5 to 7 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Voltage Regulators - 1915124 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A4953ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details