ROHM Semiconductor USA, LLC Ldo, Adj, 7V, 0.3A, -40 To 105Deg C; Output Type Rohm BD00HA3MEFJ-LBH2

Description
LDO, ADJ, 7V, 0.3A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:300mA; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 7V, 0.3A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:300mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 7V, 0.3A, -40 To 105Deg C; Output Type Rohm - 94AC8734 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 7V, 0.3A, -40 To 105Deg C; Output Type Rohm
94AC8734
Ldo, Adj, 7V, 0.3A, -40 To 105Deg C; Output Type Rohm 94AC8734
LDO, ADJ, 7V, 0.3A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:300mA; RoHS Compliant: Yes

LDO, ADJ, 7V, 0.3A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:7V; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00HA3MEFJ-LBH2
LDO Voltage Regulators BD00HA3MEFJ-LBH2
LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 94AC8734 BD00HA3MEFJ-LBH2
Product Name Ldo, Adj, 7V, 0.3A, -40 To 105Deg C; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details