ROHM Semiconductor GmbH 300mA Variable Output, High-Accuracy LDO Regulator for Industrial BD00HA3MEFJ-LB(H2)

Description
This is the product guarantees long life cycle in Industrial market. BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Variable Output, High-Accuracy LDO Regulator for Industrial - BD00HA3MEFJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
300mA Variable Output, High-Accuracy LDO Regulator for Industrial
BD00HA3MEFJ-LB(H2)
300mA Variable Output, High-Accuracy LDO Regulator for Industrial BD00HA3MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
0.3A Variable Output Industrial LDO Regulator - BD00HA3MEFJ-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0.3A Variable Output Industrial LDO Regulator
BD00HA3MEFJ-LB(H2)
0.3A Variable Output Industrial LDO Regulator BD00HA3MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD00HA3MEFJ-LB is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD00HA3MEFJ-LB(H2) BD00HA3MEFJ-LB(H2)
Product Name 300mA Variable Output, High-Accuracy LDO Regulator for Industrial 0.3A Variable Output Industrial LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.5 to 7 volts 1.5 to 7 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data