LDO Regulator Adj. 1A 1.5-13Vin HTSOP8
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
IC REG LINEAR POS ADJ 1A 8HTSOP Product overview: BD00GC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00GC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152514-BD00GC0WEFJ-
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.6mA ~ 0.9mA
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-HTSOP-J
Output Voltage MAX: 13V
Voltage Input MAX: 14V
Voltage Dropout (Maximum): 0.92V @ 1A
Alternative Parts (Cross-Reference): EUP7917-VIR1; MAX8512EZK-T; MAX8512EZK+T;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LDO REGULATOR 0.8V-7V 1A 8PIN
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1467608 | BD00GC0WEFJ-E2CT-ND | 776-BD00GC0WEFJ-E2 | 1152514-BD00GC0WEFJ-E2 | BD00GC0WEFJ-E2 | BD00GC0WEFJ-E2 | BD00GC0WEFJ-E2 | BD00GC0WEFJ-E2 |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD00GC0WEFJ-E2 | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Htsop-j | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive |