Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HTSOP-J
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD00GC0MEFJ-LBH2CT-ND | BD00GC0MEFJ-LBH2 | BD00GC0MEFJ-LBH2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |