ROHM Semiconductor USA, LLC LDO Voltage Regulators BD00GC0MEFJ-LBH2

Description
LDO Voltage Regulators 1.0A 14-4.5 Vin LDO Industrial HTSOP-J8
Datasheet
Description
LDO Voltage Regulators 1.0A 14-4.5 Vin LDO Industrial HTSOP-J8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00GC0MEFJ-LBH2
LDO Voltage Regulators BD00GC0MEFJ-LBH2
LDO Voltage Regulators 1.0A 14-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 1.0A 14-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet
Ldo, Adj, 13V, 1A, -40 To 105Deg C; Output Type Rohm - 94AC8733 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 13V, 1A, -40 To 105Deg C; Output Type Rohm
94AC8733
Ldo, Adj, 13V, 1A, -40 To 105Deg C; Output Type Rohm 94AC8733
LDO, ADJ, 13V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output Current:1A; DropoutRoHS Compliant: Yes

LDO, ADJ, 13V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output Current:1A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD00GC0MEFJ-LBH2 94AC8733
Product Name LDO Voltage Regulators Ldo, Adj, 13V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details