IC REG LIN POS ADJ 500MA 8HTSOP Product overview: BD00GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 113225-BD00GA5WEFJ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.5 V to 13 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.9V @ 500mA
Operating Supply Current: 0.6mA to 0.9mA
Maximum Output Voltage: 13V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 500MA 8HTSOP
IC REG LIN POS ADJ 500MA 8HTSOP
LDO Voltage Regulators LDO REG 0.8V-7V 0.5A 8PIN
IC REG LIN POS ADJ 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD00GA5WEFJ-E2 | 113225-BD00GA5WEFJ-E2 | BD00GA5WEFJ-E2 | BD00GA5WEFJ-E2 | BD00GA5WEFJ-E2 | BD00GA5WEFJ-E2 |
| Product Name | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD00GA5WEFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-HTSOP-J | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.6000 volts | 0.9000 volts | 0.9000 volts |