Win Source Part Number: 1381570-BD00GA5MEFJ-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500 pcs
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 1.2 mA
Control Features: Enable
Voltage - Output (Max): 13V
Output Configuration: Positive
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 1.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -40°C ~ 105°C
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Current - Quiescent (Iq): 0.6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD00GA5
Voltage Dropout (Max): 1.2V @ 500mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-HTSOP-J
IC REG LIN POS ADJ 500MA 8HTSOP Product overview: BD00GA5MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00GA5MEFJ-ME2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 8HTSOP
IC REG LIN POS ADJ 500MA 8HTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1381570-BD00GA5MEFJ-ME2 | BD00GA5MEFJ-ME2DKR-ND | 776-BD00GA5MEFJ-ME2 | BD00GA5MEFJ-ME2 | BD00GA5MEFJ-ME2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |