ROHM Semiconductor GmbH 300mA Variable Output, High-Accuracy LDO Regulator BD00GA3WEFJ

Description
BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA Variable Output, High-Accuracy LDO Regulator - BD00GA3WEFJ - ROHM Semiconductor GmbH
Willich, Germany
300mA Variable Output, High-Accuracy LDO Regulator
BD00GA3WEFJ
300mA Variable Output, High-Accuracy LDO Regulator BD00GA3WEFJ
BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
300mA Variable Output LDO Regulators - BD00GA3WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
300mA Variable Output LDO Regulators
BD00GA3WEFJ
300mA Variable Output LDO Regulators BD00GA3WEFJ
BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD00GA3WEFJ BD00GA3WEFJ
Product Name 300mA Variable Output, High-Accuracy LDO Regulator 300mA Variable Output LDO Regulators
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 1.5 to 13 volts 1.5 to 13 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2412882 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details