Manufacturer: Rohm Semiconductor
Win Source Part Number: 110802-BD00GA3WEFJ-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.6V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: 1.5 V to 13 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.9V @ 300mA
Operating Supply Current: 0.6mA to 0.9mA
Maximum Output Voltage: 13V
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-HTSOP-J
IC REG LIN POS ADJ 300MA 8HTSOP Product overview: BD00GA3WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00GA3WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 300MA 8HTSOP
IC REG LIN POS ADJ 300MA 8HTSOP
LDO Voltage Regulators LDO REG 0.8V-7V 0.3A 8PIN
IC REG LIN POS ADJ 300MA 8HTSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 110802-BD00GA3WEFJ-E2 | BD00GA3WEFJ-E2TR-ND | 776-BD00GA3WEFJ-E2 | BD00GA3WEFJ-E2 | BD00GA3WEFJ-E2 | BD00GA3WEFJ-E2 | BD00GA3WEFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD00GA3WEFJ-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Maturity; Active |