ROHM Semiconductor USA, LLC Ldo, Adj, Aec-Q100, 0.3A, 1.5-13V, Htsop; Output Type Rohm BD00GA3MEFJ-ME2

Description
LDO, ADJ, AEC-Q100, 0.3A, 1.5-13V, HTSOP; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output RoHS Compliant: Yes
Description
LDO, ADJ, AEC-Q100, 0.3A, 1.5-13V, HTSOP; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BDxxGA3MEFJ-M is an adjustable LDO regulator designed for automotive applications, capable of delivering an output current of up to 0.3A. It features a variable output voltage range from 1.5V to 13.0V, with an output accuracy of ±1%. The device operates within an input voltage range of 4.5V to 14.0V and includes built-in protection features such as over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). The LDO is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, and is AEC-Q100 qualified, making it suitable for automotive environments. It is compatible with ceramic capacitors, which can enhance the longevity and compactness of the design.

Datasheet Summary
Powered by GS/AI

The BDxxGA3MEFJ-M is an adjustable LDO regulator designed for automotive applications, capable of delivering an output current of up to 0.3A. It features a variable output voltage range from 1.5V to 13.0V, with an output accuracy of ±1%. The device operates within an input voltage range of 4.5V to 14.0V and includes built-in protection features such as over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). The LDO is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, and is AEC-Q100 qualified, making it suitable for automotive environments. It is compatible with ceramic capacitors, which can enhance the longevity and compactness of the design.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 0.3A, 1.5-13V, Htsop; Output Type Rohm - 84Y9618 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 0.3A, 1.5-13V, Htsop; Output Type Rohm
84Y9618
Ldo, Adj, Aec-Q100, 0.3A, 1.5-13V, Htsop; Output Type Rohm 84Y9618
LDO, ADJ, AEC-Q100, 0.3A, 1.5-13V, HTSOP; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 0.3A, 1.5-13V, HTSOP; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13V; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00GA3MEFJ-ME2
LDO Voltage Regulators BD00GA3MEFJ-ME2
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9618 BD00GA3MEFJ-ME2
Product Name Ldo, Adj, Aec-Q100, 0.3A, 1.5-13V, Htsop; Output Type Rohm LDO Voltage Regulators
Input Voltage 4.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details