Manufacturer: Rohm Semiconductor
Win Source Part Number: 913133-BD00FC0WFP-E2
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A TO-252-5
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD00FC0
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD00FC0WFP-E2TR, BD00FC0WFP-E2CT, BD00FC0WFP-E2DKR
IC REG LINEAR POS ADJ 1A TO252-5 Product overview: BD00FC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00FC0WFP-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5
IC REG LINEAR POS ADJ 1A TO252-5
IC REG LINEAR POS ADJ 1A TO252-5
IC REG LINEAR POS ADJ 1A TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 913133-BD00FC0WFP-E2 | 776-BD00FC0WFP-E2 | BD00FC0WFP-E2CT-ND | BD00FC0WFP-E2 | BD00FC0WFP-E2 | BD00FC0WFP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD00FC0WFP-E2 | 1A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Output Voltage | 1 volts | 1 to 15 volts | 1 volts | 1 volts |