ROHM Semiconductor USA, LLC Ldo, Adj, 1V-3V, -25 To 85Deg C; Output Type Rohm BD00FC0WEFJ-E2

Description
LDO, ADJ, 1V-3V, -25 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1V-3V, -25 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1V-3V, -25 To 85Deg C; Output Type Rohm - 01AH6402 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1V-3V, -25 To 85Deg C; Output Type Rohm
01AH6402
Ldo, Adj, 1V-3V, -25 To 85Deg C; Output Type Rohm 01AH6402
LDO, ADJ, 1V-3V, -25 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 1V-3V, -25 TO 85DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:3V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6402
Product Name Ldo, Adj, 1V-3V, -25 To 85Deg C; Output Type Rohm
Input Voltage 4 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details