Manufacturer: Rohm Semiconductor
Win Source Part Number: 805952-BD00FC0WEFJ-E
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Maximum Input Voltage: 26.5V
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 500mA
Current - Quiescent (Iq): 0.5mA
Current - Supply (Maximum): 2.5mA
IC REG LINEAR POS ADJ 1A 8HTSOP Product overview: BD00FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00FC0WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
IC REG LINEAR POS ADJ 1A 8HTSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 805952-BD00FC0WEFJ-E2 | 776-BD00FC0WEFJ-E2 | BD00FC0WEFJ-E2 | BD00FC0WEFJ-E2 | BD00FC0WEFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD00FC0WEFJ-E2 | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC Exposed Pad | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Special Features | Input Overcurrent Protection; Enable | Enable |