Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5
500MA ADJUSTABLE OUTPUT LDO REGU
500MA ADJUSTABLE OUTPUT LDO REGU
500MA ADJUSTABLE OUTPUT LDO REGU
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 846-BD00EA5WFP-E2DKR-ND | BD00EA5WFP-E2 | BD00EA5WFP-E2 | BD00EA5WFP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |
| Special Features | Input Overcurrent Protection | Enable |