IC REG LINEAR POS ADJ 2A HRP-5 Product overview: BD00D0AWHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00D0AWHFP-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A HRP-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A HRP-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A HRP-5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011241-BD00D0AWHFP-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 3 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: HRP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.55V @ 1A
Operating Supply Current: 0.5mA to 1mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 2A HRP-5
IC REG LINEAR POS ADJ 2A HRP-5
IC REG LINEAR POS ADJ 2A HRP-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD00D0AWHFP-TR | BD00D0AWHFPDKR-ND | 011241-BD00D0AWHFP-TR | BD00D0AWHFP-TR | BD00D0AWHFP-TR | BD00D0AWHFP-TR |
| Product Name | 2A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD00D0AWHFP-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; HRP-5 (5 Leads + Tab) | Other; HRP-5 | Other; HRP-5 (5 Leads + Tab) | ||
| Output Voltage | 3 volts | 3 to 15 volts | 3 volts | 3 volts | 3 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 25 volts | 25 volts | 25 volts | 25 volts |