ROHM Semiconductor USA, LLC LDO Voltage Regulators BD00D0AWHFP-TR

Description
LDO Voltage Regulators IC LDO REG VARIABLE OUTPUT
Datasheet
Description
LDO Voltage Regulators IC LDO REG VARIABLE OUTPUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00D0AWHFP-TR
LDO Voltage Regulators BD00D0AWHFP-TR
LDO Voltage Regulators IC LDO REG VARIABLE OUTPUT

LDO Voltage Regulators IC LDO REG VARIABLE OUTPUT

Buy Now Datasheet
Ldo, Adj, 15V, 2A, -40 To 105Deg C; Output Type Rohm - 73AC9699 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 15V, 2A, -40 To 105Deg C; Output Type Rohm
73AC9699
Ldo, Adj, 15V, 2A, -40 To 105Deg C; Output Type Rohm 73AC9699
LDO, ADJ, 15V, 2A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:2A; Dropout RoHS Compliant: Yes

LDO, ADJ, 15V, 2A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:2A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD00D0AWHFP-TR 73AC9699
Product Name LDO Voltage Regulators Ldo, Adj, 15V, 2A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details