ROHM Semiconductor USA, LLC Ldo, Adj, Aec-Q100, 1A, 3V To 15V, Hrp-5; Output Type Rohm BD00C0AWHFP-CTR

Description
LDO, ADJ, AEC-Q100, 1A, 3V TO 15V, HRP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 1A, 3V TO 15V, HRP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 1A, 3V To 15V, Hrp-5; Output Type Rohm - 84Y9617 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 1A, 3V To 15V, Hrp-5; Output Type Rohm
84Y9617
Ldo, Adj, Aec-Q100, 1A, 3V To 15V, Hrp-5; Output Type Rohm 84Y9617
LDO, ADJ, AEC-Q100, 1A, 3V TO 15V, HRP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 1A, 3V TO 15V, HRP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD00C0AWHFP-CTR
LDO Voltage Regulators BD00C0AWHFP-CTR
LDO Voltage Regulators 4-26.5V HRP5 12A LDO Regulator

LDO Voltage Regulators 4-26.5V HRP5 12A LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84Y9617 BD00C0AWHFP-CTR
Product Name Ldo, Adj, Aec-Q100, 1A, 3V To 15V, Hrp-5; Output Type Rohm LDO Voltage Regulators
Input Voltage 4 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details