Linear Voltage Regulator IC Positive Adjustable 1 Output 1A HRP-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A HRP-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A HRP-5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863898-BD00C0AWHFP-C
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Adjustable Output 1A HRP-5
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD00C0
Categories: Integrated Circuits (ICs)
Case / Package: HRP-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD00C0AWHFP-CCT, BD00C0AWHFP-CDKR
IC REG LINEAR POS ADJ 1A HRP-5 Product overview: BD00C0AWHFP-CTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWHFP-CTR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A HRP5
IC REG LINEAR POS ADJ 1A HRP-5
IC REG LINEAR POS ADJ 1A HRP-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD00C0AWHFP-CDKR-ND | 863898-BD00C0AWHFP-CTR | 776-BD00C0AWHFP-CTR | 687-BD00C0AWHFP-CTR | BD00C0AWHFP-CTR | BD00C0AWHFP-CTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD00C0AWHFP-CTR | 1A Voltage Regulator IC | IC REG LINEAR POS ADJ 1A HRP5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; HRP-5 | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Enable |