Manufacturer: Rohm Semiconductor
Win Source Part Number: 813378-BD00C0AWFPS-M
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: TO252S-5
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 25V
PSRR: 55dB (120Hz)
Maximum Output Voltage: 15V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1V at 500mA
Current - Quiescent (Iq): 2.5mA
IC REG LIN POS ADJ 1A TO252S-5 Product overview: BD00C0AWFPS-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFPS-ME2 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A TO252S-5
IC REG LIN POS ADJ 1A TO252S-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 813378-BD00C0AWFPS-ME2 | 776-BD00C0AWFPS-ME2 | BD00C0AWFPS-ME2 | BD00C0AWFPS-ME2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BD00C0AWFPS-ME2 | 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |