ROHM Semiconductor USA, LLC Ldo, Adj, Aec-Q100, 1A, 3V-15V, To-252-5; Output Type Rohm BD00C0AWFP-CE2

Description
LDO, ADJ, AEC-Q100, 1A, 3V-15V, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, AEC-Q100, 1A, 3V-15V, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, Aec-Q100, 1A, 3V-15V, To-252-5; Output Type Rohm - 84Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, Aec-Q100, 1A, 3V-15V, To-252-5; Output Type Rohm
84Y9616
Ldo, Adj, Aec-Q100, 1A, 3V-15V, To-252-5; Output Type Rohm 84Y9616
LDO, ADJ, AEC-Q100, 1A, 3V-15V, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes

LDO, ADJ, AEC-Q100, 1A, 3V-15V, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1V; Adjustable Output Voltage Max:15V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y9616
Product Name Ldo, Adj, Aec-Q100, 1A, 3V-15V, To-252-5; Output Type Rohm
Input Voltage 4 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details