ROHM Semiconductor USA, LLC 1A TO252 Voltage Regulator IC BD00C0AWFP-CE2

Description
IC REG LINEAR POS ADJ 1A TO252-5 Product overview: BD00C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A TO252-5 Product overview: BD00C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A TO252 Voltage Regulator IC
776-BD00C0AWFP-CE2
1A TO252 Voltage Regulator IC 776-BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5 Product overview: BD00C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP-CE2 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO252-5 Product overview: BD00C0AWFP-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD00C0AWFP-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 994269-BD00C0AWFP-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
994269-BD00C0AWFP-CE2
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 994269-BD00C0AWFP-CE2
Win Source Part Number: 994269-BD00C0AWFP-CE 2 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 2.5 mA Control Features: Enable Voltage - Output (Max): 15V Output Configuration: Positive Voltage - Input (Max): 26.5V Voltage - Output (Min/Fixed): 1V Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD Supplier Device Package: TO-252-5 Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 mA HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BD00C0AWFP-CE2TR,BD0 0C0AWFP-CE2CT,BD00C0 AWFP-CE2DKR Base Product Number: BD00C0 Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 994269-BD00C0AWFP-CE2
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 2.5 mA
Control Features: Enable
Voltage - Output (Max): 15V
Output Configuration: Positive
Voltage - Input (Max): 26.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: TO-252-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 mA
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD00C0AWFP-CE2TR,BD00C0AWFP-CE2CT,BD00C0AWFP-CE2DKR
Base Product Number: BD00C0
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD00C0AWFP-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD00C0AWFP-CE2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD00C0AWFP-CE2TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD00C0AWFP-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD00C0AWFP-CE2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD00C0AWFP-CE2DKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD00C0AWFP-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD00C0AWFP-CE2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD00C0AWFP-CE2CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD00C0AWFP-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD00C0AWFP-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5

IC REG LINEAR POS ADJ 1A TO252-5

Supplier's Site
IC REG LINEAR POS ADJ 1A TO252-5 - 687-BD00C0AWFP-CE2 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 1A TO252-5
687-BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5 687-BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5

IC REG LINEAR POS ADJ 1A TO252-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BD00C0AWFP-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD00C0AWFP-CE2
PMIC - Voltage Regulators - Linear BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5

IC REG LINEAR POS ADJ 1A TO252-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD00C0AWFP-CE2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD00C0AWFP-CE2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD00C0AWFP-CE2
IC REG LINEAR POS ADJ 1A TO252-5

IC REG LINEAR POS ADJ 1A TO252-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD00C0AWFP-CE2 994269-BD00C0AWFP-CE2 BD00C0AWFP-CE2TR-ND BD00C0AWFP-CE2 687-BD00C0AWFP-CE2 BD00C0AWFP-CE2 BD00C0AWFP-CE2
Product Name 1A TO252 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR POS ADJ 1A TO252-5 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) DPAK; Other; Tape & Reel DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Output Voltage 1 volts 1 to 15 volts 1 volts 1 volts 1 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 26.5 volts 26.5 volts 4 volts 26.5 volts
Unlock Full Specs
to access all available technical data