ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - BAV70T216 BAV70T216

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752221-BAV70T216 Manufacturer Homepage: www.rohm.com Reference case: SOT23 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752221-BAV70T216 Manufacturer Homepage: www.rohm.com Reference case: SOT23 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAV70T216 - 752221-BAV70T216 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV70T216
752221-BAV70T216
Diodes, Rectifiers - Arrays - BAV70T216 752221-BAV70T216
Manufacturer: Rohm Semiconductor Win Source Part Number: 752221-BAV70T216 Manufacturer Homepage: www.rohm.com Reference case: SOT23 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 752221-BAV70T216
Manufacturer Homepage: www.rohm.com
Reference case: SOT23
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
70V 215MA Diode and Rectifier - 286-BAV70T216 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70V 215MA Diode and Rectifier
286-BAV70T216
70V 215MA Diode and Rectifier 286-BAV70T216
DIODE ARRAY GP 70V 215MA SSD3 Product overview: BAV70T216 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T216 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 70V 215MA SSD3 Product overview: BAV70T216 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T216 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70T216 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70T216
Discrete Semiconductor Products - Diodes - Rectifiers BAV70T216
DIODE ARRAY GP 70V 215MA SSD3

DIODE ARRAY GP 70V 215MA SSD3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 752221-BAV70T216 286-BAV70T216 BAV70T216
Product Name Diodes, Rectifiers - Arrays - BAV70T216 70V 215MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details