ROHM Semiconductor USA, LLC Diode Arrays BAV70HYT116

Description
Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-BAV70HYT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAV70HYT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAV70HYT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 450mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
80V 450MA SOT23 Diode and Rectifier
286-BAV70HYT116
80V 450MA SOT23 Diode and Rectifier 286-BAV70HYT116
DIODE ARRAY GP 80V 450MA SOT23 Product overview: BAV70HYT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 450MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 450MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HYT116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 450MA SOT23 Product overview: BAV70HYT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 450MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 450MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70HYT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1048292-BAV70HYT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1048292-BAV70HYT116
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1048292-BAV70HYT116
Win Source Part Number: 1048292-BAV70HYT116 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 80 V Operating Temperature - Junction: 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 450mA (DC) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-BAV70HYT116CT,84 6-BAV70HYT116DKR,846 -BAV70HYT116TR

Win Source Part Number: 1048292-BAV70HYT116
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 450mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-BAV70HYT116CT,846-BAV70HYT116DKR,846-BAV70HYT116TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV70HYT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV70HYT116
Discrete Semiconductor Products - Diodes - Rectifiers BAV70HYT116
DIODE ARRAY GP 80V 450MA SOT23

DIODE ARRAY GP 80V 450MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 846-BAV70HYT116TR-ND 286-BAV70HYT116 1048292-BAV70HYT116 BAV70HYT116
Product Name Diode Arrays 80V 450MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data