ROHM Semiconductor USA, LLC 75V 0.215A SOT-23 Diode and Rectifier BAV70 T116

Description
Rectifier Diode Switching Si 75V 0.215A 4ns 3-Pin SOT-23 T/R Product overview: BAV70 T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 T116 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Switching Si 75V 0.215A 4ns 3-Pin SOT-23 T/R Product overview: BAV70 T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 T116 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75V 0.215A SOT-23 Diode and Rectifier - 286-BAV70 T116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.215A SOT-23 Diode and Rectifier
286-BAV70 T116
75V 0.215A SOT-23 Diode and Rectifier 286-BAV70 T116
Rectifier Diode Switching Si 75V 0.215A 4ns 3-Pin SOT-23 T/R Product overview: BAV70 T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 T116 can be used for catalog matching and distributor lookup.

Rectifier Diode Switching Si 75V 0.215A 4ns 3-Pin SOT-23 T/R Product overview: BAV70 T116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.215A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.215A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70 T116 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231752-BAV70 T116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231752-BAV70 T116
Discrete Semiconductor Products 231752-BAV70 T116
Manufacturer: Rohm Semiconductor Win Source Part Number: 231752-BAV70 T116 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAV70 Alternative Parts (Cross-Reference): BAV70; BAV70RFG; TMPD2838L; Introduction Date: October 07, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 231752-BAV70 T116
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAV70
Alternative Parts (Cross-Reference): BAV70; BAV70RFG; TMPD2838L;
Introduction Date: October 07, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAV70 T116 231752-BAV70 T116
Product Name 75V 0.215A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data