Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount SC-85
Low-leakage Auto Switching Diode
Low-leakage Auto Switching Diode
Low-leakage Auto Switching Diode
DIODE ARRAY GP 80V 215MA UMD3F
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | 846-BAV199UMFHTLDKR-ND | 2224109 | BAV199UMFHTL |
| Product Name | Diode Arrays | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Package | SC-85 | ||
| Diode Applications | Switching |