ROHM Semiconductor USA, LLC Diode Arrays BAV199HMFHT116

Description
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAV199HMFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAV199HMFHT116 - 912864-BAV199HMFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAV199HMFHT116
912864-BAV199HMFHT116
Diodes, Rectifiers - Arrays - BAV199HMFHT116 912864-BAV199HMFHT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 912864-BAV199HMFHT11 6 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BAV199 Categories: Discrete Semiconductor Products Case / Package: SSD3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAV199HMFHT116TR, BAV199HMFHT116CT, BAV199HMFHT116DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 912864-BAV199HMFHT116
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BAV199
Categories: Discrete Semiconductor Products
Case / Package: SSD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAV199HMFHT116TR, BAV199HMFHT116CT, BAV199HMFHT116DKR

Buy Now Datasheet
80V 215MA Diode and Rectifier - 286-BAV199HMFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 215MA Diode and Rectifier
286-BAV199HMFHT116
80V 215MA Diode and Rectifier 286-BAV199HMFHT116
DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAV199HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199HMFHT116 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 215MA SSD3 Product overview: BAV199HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV199HMFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV199HMFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV199HMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAV199HMFHT116
DIODE ARRAY GP 80V 215MA SSD3

DIODE ARRAY GP 80V 215MA SSD3

Supplier's Site
DIODE ARRAY GP 80V 215MA SSD3 - 687-BAV199HMFHT116 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY GP 80V 215MA SSD3
687-BAV199HMFHT116
DIODE ARRAY GP 80V 215MA SSD3 687-BAV199HMFHT116
DIODE ARRAY GP 80V 215MA SSD3

DIODE ARRAY GP 80V 215MA SSD3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number BAV199HMFHT116TR-ND 912864-BAV199HMFHT116 286-BAV199HMFHT116 BAV199HMFHT116 687-BAV199HMFHT116
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAV199HMFHT116 80V 215MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY GP 80V 215MA SSD3
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SSD3 Tape & Reel (TR) SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Standard
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data