Diode Array 1 Pair Common Cathode Standard 80V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE, SMALL SIGNAL, AEC-Q101, 90V, SOT23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):215mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:3µs; Forward SurgeRoHS Compliant: Yes
DIODE ARRAY GP 80V 215MA SSD3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers |
| Product Number | BAV170HMFHT116TR-ND | 58AC2102 | BAV170HMFHT116 |
| Product Name | Diode Arrays | Diode, Small Signal, Aec-Q101, 90V, Sot23; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | 150 C (302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| VF | 1.25 volts | 1.25 volts |