ROHM Semiconductor USA, LLC Diode Arrays BAT54SHMT116

Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-BAT54SHMT116DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAT54SHMT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAT54SHMT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54SHMT116 - 803619-BAT54SHMT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54SHMT116
803619-BAT54SHMT116
Diodes, Rectifiers - Arrays - BAT54SHMT116 803619-BAT54SHMT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 803619-BAT54SHMT116 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SSD3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA Current - Reverse Leakage at Vr: 2μA at 25V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 803619-BAT54SHMT116
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SSD3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V

Buy Now
30V 200MA Diode and Rectifier - 286-BAT54SHMT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54SHMT116
30V 200MA Diode and Rectifier 286-BAT54SHMT116
DIODE ARR SCHOTT 30V 200MA SSD3 Product overview: BAT54SHMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SHMT116 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SSD3 Product overview: BAT54SHMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SHMT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BAT54SHM IS SCHOTTKY BARRIER DIO - 687-BAT54SHMT116 - Utmel Electronic Limited
Hong Kong, China
BAT54SHM IS SCHOTTKY BARRIER DIO
687-BAT54SHMT116
BAT54SHM IS SCHOTTKY BARRIER DIO 687-BAT54SHMT116
BAT54SHM IS SCHOTTKY BARRIER DIO

BAT54SHM IS SCHOTTKY BARRIER DIO

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54SHMT116
Schottky Diodes & Rectifiers BAT54SHMT116
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54SHMT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54SHMT116
Discrete Semiconductor Products - Diodes - Rectifiers BAT54SHMT116
DIODE ARR SCHOTT 30V 200MA SSD3

DIODE ARR SCHOTT 30V 200MA SSD3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 846-BAT54SHMT116DKR-ND 803619-BAT54SHMT116 286-BAT54SHMT116 687-BAT54SHMT116 BAT54SHMT116 BAT54SHMT116
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAT54SHMT116 30V 200MA Diode and Rectifier BAT54SHM IS SCHOTTKY BARRIER DIO Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3
Diode Type Schottky; Schottky
VF 0.8000 volts 0.8000 volts 0.8000 volts
VR 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details