ROHM Semiconductor USA, LLC Schottky Barrier Diode BAT54SHM

Description
BAT54SHM is Schottky Barrier Diode for general rectification.
Description
BAT54SHM is Schottky Barrier Diode for general rectification.
Datasheet
Datasheet Summary
Powered by GS/AI

BAT54SHM is a Schottky Barrier Diode designed for small current rectification applications. It features a compact SOT-23 package and is constructed using silicon epitaxial planar technology, ensuring high reliability. The diode exhibits low forward voltage drop, with typical values ranging from 240 mV to 500 mV depending on the forward current. It has a maximum repetitive peak reverse voltage of 25V and can handle a forward current of up to 200 mA. The reverse recovery time is specified at 50 ns, and the diode has a low reverse leakage current of up to 2 mA. The operating junction temperature ranges from -55°C to +150°C, making it suitable for a variety of environments. This diode is particularly useful in applications where efficiency and reliability are critical.

Datasheet Summary
Powered by GS/AI

BAT54SHM is a Schottky Barrier Diode designed for small current rectification applications. It features a compact SOT-23 package and is constructed using silicon epitaxial planar technology, ensuring high reliability. The diode exhibits low forward voltage drop, with typical values ranging from 240 mV to 500 mV depending on the forward current. It has a maximum repetitive peak reverse voltage of 25V and can handle a forward current of up to 200 mA. The reverse recovery time is specified at 50 ns, and the diode has a low reverse leakage current of up to 2 mA. The operating junction temperature ranges from -55°C to +150°C, making it suitable for a variety of environments. This diode is particularly useful in applications where efficiency and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - BAT54SHM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
BAT54SHM
Schottky Barrier Diode BAT54SHM
BAT54SHM is Schottky Barrier Diode for general rectification.

BAT54SHM is Schottky Barrier Diode for general rectification.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Schottky Diodes
Product Number BAT54SHM
Product Name Schottky Barrier Diode
Package SOT23; SOT-23
RoHS Compliant RoHS
VF 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMS3922-001 - 1252143-SMS3922-001 - Win Source Electronics
View Details
2 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCX - 30SCLJQ060SCX - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package C-CCN-3
View Details
General-purpose dual Schottky diode - BAS70-07-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details