DIODE SCHOTTKY 30V 200MA SSD3 Product overview: BAT54HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54HMT116 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367152-BAT54HMT116
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: BAT54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 12pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Diode Schottky 30V 200mA Surface Mount SSD3
DIODE SCHOTTKY 30V 200MA SSD3
Schottky Diodes & Rectifiers
DIODE SCHOTTKY 30V 200MA SSD3
DIODE, SCHOTTKY, 0.2A, 30V, SOT-23; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAT54HMT116 | 1367152-BAT54HMT116 | 846-BAT54HMT116TR-ND | BAT54HMT116 | BAT54HMT116 | BAT54HMT116 | 81AC4445 |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 0.2A, 30V, Sot-23; Diode Configuration Rohm |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |