DIODE SCHOTTKY 30V 200MA SSD3 Product overview: BAT54HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54HMFHT116 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324516-BAT54HMFHT11
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 12pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SSD3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54HMFHT116CT,BAT5
Base Product Number: BAT54
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Diode Schottky 30V 200mA (DC) Surface Mount SSD3
Diode Schottky 30V 200mA (DC) Surface Mount SSD3
Diode Schottky 30V 200mA (DC) Surface Mount SSD3
DIODE SCHOTTKY 30V 200MA SSD3
SCHOTTKY RECTIFIER, AEC-Q101, 30V, SOT23; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA SSD3
Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAT54HMFHT116 | 1324516-BAT54HMFHT116 | BAT54HMFHT116TR-ND | BAT54HMFHT116 | 22AC2908 | BAT54HMFHT116 | BAT54HMFHT116 |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 30V, Sot23; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SC-59; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts |