BAT54HMFH is an Automotive Schottky Barrier Diode from ROHM Semiconductor USA, LLC, designed for small current rectification applications. It is AEC-Q101 qualified, ensuring high reliability suitable for automotive environments. The diode features a small power mold type package (SOT-23) and exhibits low forward voltage drop, with typical values ranging from 240 mV to 500 mV depending on the forward current. The maximum repetitive peak reverse voltage is specified, along with a forward current rating of 200 mA. The device also has a low reverse current of 2 µA and a reverse recovery time of 50 ns, making it efficient for high-speed switching applications. The operating temperature range is from -55°C to +150°C, which is suitable for a variety of automotive applications.
BAT54HMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | BAT54HMFH |
| Product Name | Automotive Schottky Barrier Diode (corresponds to AEC-Q101) |
| Package | SOT23; SOT-23 |
| RoHS Compliant | RoHS |
| VF | 0.8000 volts |