ROHM Semiconductor USA, LLC Diode Arrays BAT54CHMFHT116

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54CHMFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54CHMFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
30V 200MA Diode and Rectifier - 286-BAT54CHMFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54CHMFHT116
30V 200MA Diode and Rectifier 286-BAT54CHMFHT116
DIODE ARR SCHOTT 30V 200MA SSD3 Product overview: BAT54CHMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CHMFHT116 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SSD3 Product overview: BAT54CHMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CHMFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325604-BAT54CHMFHT116 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325604-BAT54CHMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325604-BAT54CHMFHT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325604-BAT54CHMFHT1 16 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 2 µA @ 25 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Supplier Device Package: SSD3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAT54CHMFHT116DKR,BA T54CHMFHT116CT,BAT54 CHMFHT116TR Base Product Number: BAT54 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325604-BAT54CHMFHT116
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SSD3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAT54CHMFHT116DKR,BAT54CHMFHT116CT,BAT54CHMFHT116TR
Base Product Number: BAT54
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm - 27AC0757 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm
27AC0757
Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm 27AC0757
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54CHMFHT116
Schottky Diodes & Rectifiers BAT54CHMFHT116
Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A

Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CHMFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CHMFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CHMFHT116
DIODE ARR SCHOTT 30V 200MA SSD3

DIODE ARR SCHOTT 30V 200MA SSD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number BAT54CHMFHT116CT-ND 286-BAT54CHMFHT116 1325604-BAT54CHMFHT116 27AC0757 BAT54CHMFHT116 BAT54CHMFHT116
Product Name Diode Arrays 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; TO-236-3, SC-59, SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data