ROHM Semiconductor USA, LLC Diode Arrays BAT54AHYFHT116

Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-BAT54AHYFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-BAT54AHYFHT116DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 30V 200MA SSD3

DIODE ARRAY SCHOT 30V 200MA SSD3

Buy Now Datasheet
Diode Arrays - 846-BAT54AHYFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 30V 200MA SSD3

DIODE ARRAY SCHOT 30V 200MA SSD3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2224085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224085
Schottky Diodes & Rectifiers 2224085
30V, 200mA, SOT-23, Schottky Diode

30V, 200mA, SOT-23, Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2224086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224086P
Schottky Diodes & Rectifiers 2224086P
30V, 200mA, SOT-23, Schottky Diode

30V, 200mA, SOT-23, Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2224086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2224086
Schottky Diodes & Rectifiers 2224086
30V, 200mA, SOT-23, Schottky Diode

30V, 200mA, SOT-23, Schottky Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54AHYFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54AHYFHT116
Discrete Semiconductor Products - Diodes - Rectifiers BAT54AHYFHT116
DIODE ARR SCHOTT 30V 200MA SSD3

DIODE ARR SCHOTT 30V 200MA SSD3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 846-BAT54AHYFHT116TR-ND 2224085 BAT54AHYFHT116
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SC-59; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers