Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SSD3 Product overview: BAT54AHMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AHMFHT116 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 30V Vr 0.2A Io SBD SOT-23 0.1A
DIODE ARR SCHOTT 30V 200MA SSD3
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54AHMFHT116TR-ND | 286-BAT54AHMFHT116 | BAT54AHMFHT116 | BAT54AHMFHT116 | 27AC0756 |
| Product Name | Diode Arrays | 30V 200MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 30V, Sot-23; Diode Configuration Rohm |
| Arrangement | Common Anode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | ||
| RoHS Compliant | RoHS | RoHS |