ROHM Semiconductor USA, LLC Schottky Rectifier, Single, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm BAS40HMT116

Description
SCHOTTKY RECTIFIER, SINGLE, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Single ; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, SINGLE, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Single ; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Single, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm - 73AC9674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm
73AC9674
Schottky Rectifier, Single, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm 73AC9674
SCHOTTKY RECTIFIER, SINGLE, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Single ; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Single; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 73AC9674
Product Name Schottky Rectifier, Single, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 40 volts
View Details
High-voltage switching diode - BAS21W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details