Diode Schottky 40V 120mA (DC) Surface Mount SSD3
Diode Schottky 40V 120mA (DC) Surface Mount SSD3
DIODE SCHOTTKY 40V 120MA SSD3
Schottky Diodes & Rectifiers 40V Vr 0.12A Io SBD SOT-23 0.04A
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Single
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAS40HMFHT116CT-ND | BAS40HMFHT116 | BAS40HMFHT116 | 27AC0742 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Rohm |
| Tj | 150 C (302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1 volts | 1 volts |