ROHM Semiconductor USA, LLC Schottky Rectifier, Dual, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm BAS40-04HMT116

Description
SCHOTTKY RECTIFIER, DUAL, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, DUAL, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Dual, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm - 73AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm
73AC9673
Schottky Rectifier, Dual, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm 73AC9673
SCHOTTKY RECTIFIER, DUAL, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 40V, SOT-23; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Diode Configuration:Dual Series; Diode Case Style:SOT-23; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 73AC9673
Product Name Schottky Rectifier, Dual, 40V, Sot-23; Repetitive Reverse Voltage Vrrm Max Rohm
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS301/ZL115 - Acme Chip Technology Co., Limited
Specs
Package SOT323
Life Cycle Stage Active
VF 1.2 volts
View Details
Diodes, Rectifiers - Arrays - BAS7004SE6327HTSA1 - 1022105-BAS7004SE6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 1 volts
View Details
4 suppliers
Specs
Life Cycle Stage Removed
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details