Win Source Part Number: 1367244-BAS40-04HMFH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Base Product Number: BAS40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
DIODE ARR SCHOTT 40V 120MA SSD3 Product overview: BAS40-04HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04HMFHT116
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
DIODE ARRAY SCHOT 40V 120MA SSD3
DIODE ARR SCHOTT 40V 120MA SSD3
Schottky Diodes & Rectifiers 40V Vr 0.12A Io SBD SOT-23 0.04A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1367244-BAS40-04HMFHT116 | 286-BAS40-04HMFHT116 | BAS40-04HMFHT116TR-ND | 27AC0737 | BAS40-04HMFHT116 | BAS40-04HMFHT116 | BAS40-04HMFHT116 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 40V 120MA Diode and Rectifier | Diode Arrays | Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Rohm | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 40 volts | 40 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |