Diode Standard 200V 200mA Surface Mount UMD2
Diode Standard 200V 200mA Surface Mount UMD2
Diode Standard 200V 200mA Surface Mount UMD2
Win Source Part Number: 1367358-BAS21VMTE-17
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Base Product Number: BAS21
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 200 V
Capacitance @ Vr, F: 2.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
DIODE GEN PURP 200V 200MA UMD2 Product overview: BAS21VMTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21VMTE-17 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 200MA UMD2
DIODE GEN PURP 200V 200MA UMD2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 846-BAS21VMTE-17CT-ND | 1367358-BAS21VMTE-17 | 280-BAS21VMTE-17 | BAS21VMTE-17 | BAS21VMTE-17 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 200V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.1000 mA | 1.00E-4 mA |