Diode Standard 200V 200mA (DC) Surface Mount SOT-23
Diode Standard 200V 200mA (DC) Surface Mount SOT-23
Diode Standard 200V 200mA (DC) Surface Mount SOT-23
200V, 200mA, SOT-23, Switching Diode
200V, 200mA, SOT-23, Switching Diode
200V, 200mA, SOT-23, Switching Diode
DIODE GEN PURP 200V 200MA SOT23
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 846-BAS21HYT116TR-ND | 2224066P | BAS21HYT116 |
| Product Name | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS |