Diode Standard 200V 200mA (DC) Surface Mount SSD3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912808-BAS21HMFHT116
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 200mA (DC) Surface Mount SSD3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BAS21
Categories: Discrete Semiconductor Products
Case / Package: SSD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS21HMFHT116DKR, BAS21HMFHT116CT, BAS21HMFHT116TR
DIODE GEN PURP 200V 200MA SSD3 Product overview: BAS21HMFHT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21HMFHT116 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 200MA SSD3
DIODE, SMALL SIG, AEC-Q101, 250V, SOT-23; Diode Configuration:Single
DIODE GEN PURP 200V 200MA SSD3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | BAS21HMFHT116TR-ND | 912808-BAS21HMFHT116 | 280-BAS21HMFHT116 | BAS21HMFHT116 | 06AC5759 | BAS21HMFHT116 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS21HMFHT116 | 200V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Sig, Aec-Q101, 250V, Sot-23; Diode Configuration Rohm | Single Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Diode Standard 200 V 200mA (DC) Surface Mount SSD3 | |||||
| Package | Tape & Reel (TR) | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Active |