ROHM Semiconductor USA, LLC Single Diodes BAS16HMT116

Description
Diode Standard 80V 215mA (DC) Surface Mount SSD3
Request a Quote Datasheet
Description
Diode Standard 80V 215mA (DC) Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-BAS16HMT116CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 215mA (DC) Surface Mount SSD3

Diode Standard 80V 215mA (DC) Surface Mount SSD3

Buy Now Datasheet
Single Diodes - 846-BAS16HMT116TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 215mA (DC) Surface Mount SSD3

Diode Standard 80V 215mA (DC) Surface Mount SSD3

Buy Now Datasheet
80V 215MA Diode and Rectifier - 280-BAS16HMT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 215MA Diode and Rectifier
280-BAS16HMT116
80V 215MA Diode and Rectifier 280-BAS16HMT116
DIODE GEN PURP 80V 215MA SSD3 Product overview: BAS16HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HMT116 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 215MA SSD3 Product overview: BAS16HMT116 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16HMT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16HMT116 - 805220-BAS16HMT116 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16HMT116
805220-BAS16HMT116
Diodes, Rectifiers - Single - BAS16HMT116 805220-BAS16HMT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 805220-BAS16HMT116 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 215mA (DC) Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SSD3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 500nA at 80V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805220-BAS16HMT116
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 215mA (DC)
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: SSD3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 500nA at 80V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Integrated Circuits (ICs) - Diodes - Switching Diode - BAS16HMT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Diodes - Switching Diode
BAS16HMT116
Integrated Circuits (ICs) - Diodes - Switching Diode BAS16HMT116
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site
Single Diodes - BAS16HMT116 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16HMT116
Single Diodes BAS16HMT116
DIODE GEN PURP 80V 215MA SSD3

DIODE GEN PURP 80V 215MA SSD3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Diodes General Purpose Diodes
Product Number 846-BAS16HMT116CT-ND 280-BAS16HMT116 805220-BAS16HMT116 BAS16HMT116 BAS16HMT116
Product Name Single Diodes 80V 215MA Diode and Rectifier Diodes, Rectifiers - Single - BAS16HMT116 Integrated Circuits (ICs) - Diodes - Switching Diode Single Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data