ROHM Semiconductor USA, LLC Ldo, Fixed, 16V, 2A, -40 To 125Deg C; Output Type Rohm BAJ6DD0WHFP-TR

Description
LDO, FIXED, 16V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:16V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 16V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:16V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 16V, 2A, -40 To 125Deg C; Output Type Rohm - 01AH6315 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 16V, 2A, -40 To 125Deg C; Output Type Rohm
01AH6315
Ldo, Fixed, 16V, 2A, -40 To 125Deg C; Output Type Rohm 01AH6315
LDO, FIXED, 16V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:16V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 16V, 2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:16V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6315
Product Name Ldo, Fixed, 16V, 2A, -40 To 125Deg C; Output Type Rohm
Input Voltage 3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details