ROHM Semiconductor USA, LLC 16V 2A Voltage Regulator IC BAJ6DD0WHFP-TR

Description
IC REG LINEAR 16V 2A HRP-5 Product overview: BAJ6DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ6DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 16V 2A HRP-5 Product overview: BAJ6DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ6DD0WHFP-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 2A Voltage Regulator IC
776-BAJ6DD0WHFP-TR
16V 2A Voltage Regulator IC 776-BAJ6DD0WHFP-TR
IC REG LINEAR 16V 2A HRP-5 Product overview: BAJ6DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ6DD0WHFP-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 16V 2A HRP-5 Product overview: BAJ6DD0WHFP-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 16V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ6DD0WHFP-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BAJ6DD0WHFP-TR - 1151241-BAJ6DD0WHFP-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BAJ6DD0WHFP-TR
1151241-BAJ6DD0WHFP-TR
PMIC - PMIC - Voltage Regulators - Linear - BAJ6DD0WHFP-TR 1151241-BAJ6DD0WHFP-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151241-BAJ6DD0WHFP- TR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 2A Output Voltage: 16V Categories: Integrated Circuits (ICs) Operating Supply Current: 120μA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Manufacturer Homepage: www.rohm.com Manufacturer Package: HRP-5 Voltage Input MAX: 25V Voltage Dropout (Maximum): 0.7V @ 2A Alternative Parts (Cross-Reference): SI-3157F-T; SI-3157F; BAJ6DD0WT-TR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151241-BAJ6DD0WHFP-TR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 2A
Output Voltage: 16V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.rohm.com
Manufacturer Package: HRP-5
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 0.7V @ 2A
Alternative Parts (Cross-Reference): SI-3157F-T; SI-3157F; BAJ6DD0WT-TR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BAJ6DD0WHFP-TR
LDO Voltage Regulators BAJ6DD0WHFP-TR
LDO Voltage Regulators LOW DROP-OUT REG 2.0 A

LDO Voltage Regulators LOW DROP-OUT REG 2.0 A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BAJ6DD0WHFP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BAJ6DD0WHFP-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BAJ6DD0WHFP-TR
IC REG LINEAR 16V 2A HRP-5

IC REG LINEAR 16V 2A HRP-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BAJ6DD0WHFP-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BAJ6DD0WHFP-TR
PMIC - Voltage Regulators - Linear BAJ6DD0WHFP-TR
IC REG LINEAR 16V 2A HRP-5

IC REG LINEAR 16V 2A HRP-5

Supplier's Site Datasheet
IC REG LINEAR 16V 2A HRP5 - 687-BAJ6DD0WHFP-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 16V 2A HRP5
687-BAJ6DD0WHFP-TR
IC REG LINEAR 16V 2A HRP5 687-BAJ6DD0WHFP-TR
IC REG LINEAR 16V 2A HRP5

IC REG LINEAR 16V 2A HRP5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BAJ6DD0WHFP-TR 1151241-BAJ6DD0WHFP-TR BAJ6DD0WHFP-TR BAJ6DD0WHFP-TR BAJ6DD0WHFP-TR 687-BAJ6DD0WHFP-TR
Product Name 16V 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BAJ6DD0WHFP-TR LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 16V 2A HRP5
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Output Voltage 16 volts 16 volts 16 volts 16 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 25 volts 3 volts
Unlock Full Specs
to access all available technical data