ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
IC REG LINEAR 15V 1A TO220FP Product overview: BAJ5CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ5CC0T can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049212-BAJ5CC0T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Power Management,LDO, 15V/1A, TO220FP-3
Power Management,LDO, 15V/1A, TO220FP-3
LDO Voltage Regulators REG 1A 15V
IC REG LINEAR 15V 1A TO220FP
IC REG LINEAR 15V 1A TO220FP
IC REG LINEAR 15V 1A TO220FP
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BAJ5CC0T | BAJ5CC0T | 776-BAJ5CC0T | 049212-BAJ5CC0T | 1676659 | 1677492 | BAJ5CC0T | BAJ5CC0T | BAJ5CC0T | BAJ5CC0T |
| Product Name | 2A/1A Fixed Output LDO Regulators | 1A 15V, Fixed Output LDO Regulator | 15V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BAJ5CC0T | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Low Dropout | ||||||||
| Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | Other; Tube | TO-220; Other; TO-220FP | TO-220; Other; TO-220FP | TO-220; Other; To-220fp | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| VIN | 4 to 25 volts | 25 volts | 25 volts | 25 volts |