ROHM Semiconductor GmbH 1A 15V, Fixed Output LDO Regulator BAJ5CC0FP

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 15V, Fixed Output LDO Regulator - BAJ5CC0FP - ROHM Semiconductor GmbH
Willich, Germany
1A 15V, Fixed Output LDO Regulator
BAJ5CC0FP
1A 15V, Fixed Output LDO Regulator BAJ5CC0FP
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
2A/1A Fixed Output LDO Regulators - BAJ5CC0FP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators
BAJ5CC0FP
2A/1A Fixed Output LDO Regulators BAJ5CC0FP
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BAJ5CC0FP - 1151240-BAJ5CC0FP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BAJ5CC0FP
1151240-BAJ5CC0FP
PMIC - PMIC - Voltage Regulators - Linear - BAJ5CC0FP 1151240-BAJ5CC0FP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1151240-BAJ5CC0FP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151240-BAJ5CC0FP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1A LDO Voltage Regulator IC
699-BAJ5CC0FP
1A LDO Voltage Regulator IC 699-BAJ5CC0FP
1A Low Dropout Voltage Regulator (Adjustable Voltage) Product overview: BAJ5CC0FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BAJ5CC0FP can be used for catalog matching and distributor lookup.

1A Low Dropout Voltage Regulator (Adjustable Voltage) Product overview: BAJ5CC0FP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BAJ5CC0FP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BAJ5CC0FP BAJ5CC0FP 1151240-BAJ5CC0FP 699-BAJ5CC0FP
Product Name 1A 15V, Fixed Output LDO Regulator 2A/1A Fixed Output LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BAJ5CC0FP 1A LDO Voltage Regulator IC
Package Type Other; TO252-3 Other; TO252-3
Output Voltage 15 volts 15 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data