ROHM Semiconductor USA, LLC Fixed Ldo Voltage Regulator, 4V To 25V, 300Mv Dropout, 15Vout, 1Aout, To-252-3 Rohs Compliant Rohm BAJ5CC0FP-E2

Description
Fixed LDO Voltage Regulator, 4V to 25V, 300mV Dropout, 15Vout, 1Aout, TO-252-3 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 4V to 25V, 300mV Dropout, 15Vout, 1Aout, TO-252-3 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from ROHM operates within an input voltage range of 4V to 25V and provides a fixed output voltage of 15V with a maximum output current of 1A. It features a low dropout voltage of 300mV, making it suitable for applications requiring efficient voltage regulation. The device includes built-in protection circuits for over-current, thermal shutdown, and over-voltage, enhancing its reliability in various operating conditions. The regulator is housed in a TO-252-3 package and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for use in consumer electronics, including DSP power supplies for DVD and CD players, televisions, and personal computers.

Datasheet Summary
Powered by GS/AI

The Fixed LDO Voltage Regulator from ROHM operates within an input voltage range of 4V to 25V and provides a fixed output voltage of 15V with a maximum output current of 1A. It features a low dropout voltage of 300mV, making it suitable for applications requiring efficient voltage regulation. The device includes built-in protection circuits for over-current, thermal shutdown, and over-voltage, enhancing its reliability in various operating conditions. The regulator is housed in a TO-252-3 package and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for use in consumer electronics, including DSP power supplies for DVD and CD players, televisions, and personal computers.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 4V To 25V, 300Mv Dropout, 15Vout, 1Aout, To-252-3 Rohs Compliant Rohm - 08X1168 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 4V To 25V, 300Mv Dropout, 15Vout, 1Aout, To-252-3 Rohs Compliant Rohm
08X1168
Fixed Ldo Voltage Regulator, 4V To 25V, 300Mv Dropout, 15Vout, 1Aout, To-252-3 Rohs Compliant Rohm 08X1168
Fixed LDO Voltage Regulator, 4V to 25V, 300mV Dropout, 15Vout, 1Aout, TO-252-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 4V to 25V, 300mV Dropout, 15Vout, 1Aout, TO-252-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1168
Product Name Fixed Ldo Voltage Regulator, 4V To 25V, 300Mv Dropout, 15Vout, 1Aout, To-252-3 Rohs Compliant Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details