ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912779-BAJ2DD0WT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 2A TO-220FP-5
Package: TO-220-5 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: BAJ2DD0
Categories: Integrated Circuits (ICs)
Case / Package: TO-220FP-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 12V 2A TO220-5 Product overview: BAJ2DD0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 2A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BAJ2DD0WT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators LDO REG 12V 2A 5PIN
IC REG LINEAR 12V 2A TO220-5
IC REG LINEAR 12V 2A TO220-5
IC REG LINEAR 12V 2A TO220-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BAJ2DD0WT | BAJ2DD0WT | 912779-BAJ2DD0WT | 776-BAJ2DD0WT | BAJ2DD0WT | BAJ2DD0WT | BAJ2DD0WT | 687-BAJ2DD0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 2A 12V, Fixed Output, High-Accuracy LDO Regulator with Shutdown Switch | PMIC - PMIC - Voltage Regulators - Linear - BAJ2DD0WT | 12V 2A TO220 Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR 12V 2A TO220-5 |
| Regulator Type | Low Dropout | |||||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220FP-5 | Other; Tube | TO-220; Other; TO-220-5 Full Pack | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 3 to 25 volts | 25 volts | 3 volts |